NTE Electronics, Inc. Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics R56S-5D.5-6D

Description
RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet
Description
RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics - 02H7440 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics
02H7440
Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics 02H7440
RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:5VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:200ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
R56S-5D.5-6D
Relays - Signal Relays, Up to 2 Amps R56S-5D.5-6D
RELAY SPDT 500MA 5/6V

RELAY SPDT 500MA 5/6V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Reed Relays Solid State Relays
Product Number 02H7440 R56S-5D.5-6D
Product Name Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Approvals RoHS
Unlock Full Specs
to access all available technical data