0.50 A (Max.), 10 VA (Max.), DC Reed Relays
RELAY SPDT 500MA 12V
RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Reed Relays | Solid State Relays | Reed Relays |
| Product Number | 70012006 | R56S-5D.5-12D | 02H7436 |
| Product Name | Relay;Reed;Gen Purp;SPDT;Cur-Rtg 0.5A;Ctrl-V 12DC;Vol-Rtg 100DC;PCB Mnt;Solder | Relays - Signal Relays, Up to 2 Amps | Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| Operating Temp | -49 F (-45 C) | ||
| Maximum Switching Current | 0.50 amps |