NTE Electronics, Inc. Relays - Signal Relays, Up to 2 Amps R56S-5D.5-12

Description
RELAY SPDT 500MA 12V
Datasheet
Description
RELAY SPDT 500MA 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
R56S-5D.5-12
Relays - Signal Relays, Up to 2 Amps R56S-5D.5-12
RELAY SPDT 500MA 12V

RELAY SPDT 500MA 12V

Supplier's Site
Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics - 02H7435 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics
02H7435
Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics 02H7435
RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

RELAY, REED, SPDT, 100V, 0.5A, THT; Contact Configuration:SPDT; Coil Voltage:12VDC; Product Range:R56 Series; Relay Mounting:Through Hole; Coil Resistance:500ohm; Switching Current Max:500mA; Switching Voltage Max:100V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Reed Relays
Product Number R56S-5D.5-12 02H7435
Product Name Relays - Signal Relays, Up to 2 Amps Relay, Reed, Spdt, 100V, 0.5A, Tht; Contact Configuration Nte Electronics
Mounting Through Hole PCBoard; Through Hole
Switch Configuration FormC
Poles Single Pole (SP)
Throw Double Throw
Features Latching
Unlock Full Specs
to access all available technical data