NTE Electronics, Inc. Relay;Reed;Gen Purp;DPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;8 Pin R56-7D.5-6D

Description
0.50 A (Max.), 10 VA (Max.), DC Reed Relays Standard industry packaging Internal clamping diode version (D-suffix) Flame retardant epoxy case is immersion resistant Features Standard Industry Packaging Internal Clamping Diode Version (D-Suffix) Electrical Specifications Operating Temperature: –45° to +85°C
Description
0.50 A (Max.), 10 VA (Max.), DC Reed Relays Standard industry packaging Internal clamping diode version (D-suffix) Flame retardant epoxy case is immersion resistant Features Standard Industry Packaging Internal Clamping Diode Version (D-Suffix) Electrical Specifications Operating Temperature: –45° to +85°C

Suppliers

Company
Product
Description
Supplier Links
Relay;Reed;Gen Purp;DPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;8 Pin - 70012005 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;Reed;Gen Purp;DPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;8 Pin
70012005
Relay;Reed;Gen Purp;DPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;8 Pin 70012005
0.50 A (Max.), 10 VA (Max.), DC Reed Relays Standard industry packaging Internal clamping diode version (D-suffix) Flame retardant epoxy case is immersion resistant Features Standard Industry Packaging Internal Clamping Diode Version (D-Suffix) Electrical Specifications Operating Temperature: –45° to +85°C

0.50 A (Max.), 10 VA (Max.), DC Reed Relays

  • Standard industry packaging
  • Internal clamping diode version (D-suffix)
  • Flame retardant epoxy case is immersion resistant
    Features
  • Standard Industry Packaging
  • Internal Clamping Diode Version (D-Suffix)
    Electrical Specifications
  • Operating Temperature: –45° to +85°C
Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
R56-7D.5-6D
Relays - Signal Relays, Up to 2 Amps R56-7D.5-6D
RELAY DPST 500MA 5/6V

RELAY DPST 500MA 5/6V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Reed Relays Solid State Relays
Product Number 70012005 R56-7D.5-6D
Product Name Relay;Reed;Gen Purp;DPST-NO;Cur-Rtg 0.5A;Ctrl-V 5DC;Vol-Rtg 100DC;PCB Mnt;8 Pin Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard Through Hole
Poles Double Pole (DP)
Throw Single Throw
Operating Temp -49 F (-45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 77.G1 - Hockey puck Solid State Relay - 77G182308250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details