Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTROMECHANICAL RELAYS
NTE ELECTRONICS, INC.
R56-5D.5-6 -- RELAY-REED SPDT .5AMP 5VDC DUAL IN-LINE PACKAGE NTE ELECTRONICS
NTE Electronics, Inc.
Relay-Reed Spdt .5Amp 5Vdc Dual In-Line Package Nte Electronics
R56-5D.5-6
Description
RELAY-REED SPDT .5AMP 5VDC DUAL IN-LINE PACKAGE
Newark, An Avnet Company
Done
Description
RELAY-REED SPDT .5AMP 5VDC DUAL IN-LINE PACKAGE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Relay-Reed Spdt .5Amp 5Vdc Dual In-Line Package Nte Electronics
02H7429
Relay-Reed Spdt .5Amp 5Vdc Dual In-Line Package Nte Electronics
02H7429
RELAY-REED SPDT .5AMP 5VDC DUAL IN-LINE PACKAGE
RELAY-REED SPDT .5AMP 5VDC DUAL IN-LINE PACKAGE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electromechanical Relays
Product Number
02H7429
Product Name
Relay-Reed Spdt .5Amp 5Vdc Dual In-Line Package Nte Electronics
Relay Type
Reed Relay
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Digital input - Relay output
750-669/000-003
Specs
Mounting
DIN; DIN-35 rail
View Details
RS Components, Ltd.
Electromechanical Interface Relays
1372111
Specs
Mounting
DIN; Din rail
Poles
Double Pole (DP)
Throw
Double Throw
View Details
Allen-Bradley / Rockwell Automation
E300/E200 60 Amp Sensing Module
193-ESM-I-60A-P
View Details
TE Connectivity
Signal Relays
1-1393819-5
Specs
Poles
Four Pole (4P)
Number if >4
4 #
Approvals
Not Yet Reviewed for EU ELV; RoHS
View Details
3
suppliers