NTE Electronics, Inc. Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 120/300AC;Flange Mnt R55-11D20-24F

Description
R55 Series General Purpose Relays For Alarm Controls and Vending Machines Clear see-thru cover Heavy duty contacts The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.
Datasheet
Description
R55 Series General Purpose Relays For Alarm Controls and Vending Machines Clear see-thru cover Heavy duty contacts The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 120/300AC;Flange Mnt - 70011945 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 120/300AC;Flange Mnt
70011945
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 120/300AC;Flange Mnt 70011945
R55 Series General Purpose Relays For Alarm Controls and Vending Machines Clear see-thru cover Heavy duty contacts The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.

R55 Series General Purpose Relays For Alarm Controls and Vending Machines

  • Clear see-thru cover
  • Heavy duty contacts
    The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.
Supplier's Site
Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics - 02H7420 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics
02H7420
Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics 02H7420
RELAY, DPDT, 300VAC, 28VDC, 25A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 300VAC, 28VDC, 25A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:25A; Product Range:R55 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:300VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 70011945 02H7420
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 24DC;Vol-Rtg 120/300AC;Flange Mnt Relay, Dpdt, 300Vac, 28Vdc, 25A; Contact Configuration Nte Electronics
Relay Type General
Mounting Panel Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

60-100A Magnetic Latching - CHP8 Series - Churod Americas, Inc.
Specs
Mounting Panel; PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details