NTE Electronics, Inc. Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 120/300AC;Flange Mnt R55-11A20-120F

Description
R55 Series General Purpose Relays For Alarm Controls and Vending Machines Clear see-thru cover Heavy duty contacts The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.
Description
R55 Series General Purpose Relays For Alarm Controls and Vending Machines Clear see-thru cover Heavy duty contacts The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 120/300AC;Flange Mnt - 70011944 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 120/300AC;Flange Mnt
70011944
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 120/300AC;Flange Mnt 70011944
R55 Series General Purpose Relays For Alarm Controls and Vending Machines Clear see-thru cover Heavy duty contacts The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.

R55 Series General Purpose Relays For Alarm Controls and Vending Machines

  • Clear see-thru cover
  • Heavy duty contacts
    The contact material of the relay is silver cadmium oxide, gold flashed 1⁄4 in. Dia.
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R55-11A20-120F
Relays - Power Relays, Over 2 Amps R55-11A20-120F
RELAY GEN PURPOSE DPDT 25A 120V

RELAY GEN PURPOSE DPDT 25A 120V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 70011944 R55-11A20-120F
Product Name Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 25A;Ctrl-V 120AC;Vol-Rtg 120/300AC;Flange Mnt Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Panel 120VDC
Poles Double Pole (DP)
Throw Double Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Automotive High Current Relays - 1-1414939-4 - TE Connectivity
Specs
Relay Type Automotive
Approvals EU ELV Compliant; RoHS
DC Power 7 watts
View Details
4 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.4862 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details