NTE Electronics, Inc. NTE General Purpose R53-5D20-12

Description
RELAY, SPDT, 20A, 12VDC, PCB MOUNT
Datasheet
Description
RELAY, SPDT, 20A, 12VDC, PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R53-5D20-12 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R53-5D20-12
NTE General Purpose R53-5D20-12
RELAY, SPDT, 20A, 12VDC, PCB MOUNT

RELAY, SPDT, 20A, 12VDC, PCB MOUNT

Supplier's Site
Relay, Spdt, 12Vdc, 20A, Thd; Contact Configuration Nte Electronics - 02H7406 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 12Vdc, 20A, Thd; Contact Configuration Nte Electronics
02H7406
Relay, Spdt, 12Vdc, 20A, Thd; Contact Configuration Nte Electronics 02H7406
RELAY, SPDT, 12VDC, 20A, THD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:R53 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 12VDC, 20A, THD; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:20A; Product Range:R53 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number R53-5D20-12 02H7406
Product Name NTE General Purpose Relay, Spdt, 12Vdc, 20A, Thd; Contact Configuration Nte Electronics
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170054310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details