NTE Electronics, Inc. Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 24DC;Vol-Rtg 14DC;Quick Connect R51-5D40-24

Description
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C
Description
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 24DC;Vol-Rtg 14DC;Quick Connect - 70011957 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 24DC;Vol-Rtg 14DC;Quick Connect
70011957
Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 24DC;Vol-Rtg 14DC;Quick Connect 70011957
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Features

  • Industry Standard Pinout
  • 0.250" Quick Connect Terminals
  • Flange Mount (F Suffix)
    Electrical Specifications
  • Operating Time: 7 ms
  • Release Time: 2 ms
  • Operating Temperature: –40°C to 125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011957
Product Name Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 24DC;Vol-Rtg 14DC;Quick Connect
Relay Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 13.61 - Electronic step/monostable relay 16A - 136182300000 - Finder S.p.A. con unico socio
Specs
Approvals ukca, CE-2, EAC-1
NO 1
View Details
2 suppliers