NTE Electronics, Inc. Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt R51-5D40-12F

Description
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C
Description
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt - 70011990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt
70011990
Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt 70011990
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays

  • Quick connect terminals 0.250 "
  • Industry standard pin-out
    Features
  • Industry Standard Pinout
  • 0.250" Quick Connect Terminals
  • Flange Mount (F Suffix)
    Electrical Specifications
  • Operating Time: 7 ms
  • Release Time: 2 ms
  • Operating Temperature: –40°C to 125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011990
Product Name Relay;E-Mech;Automotive;SPDT;Cur-Rtg 50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.21 - Step relay 10A - 272182300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
View Details
Basic relay - 858-152 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
50A Miniature Power Latching Relay - CHID series - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details