NTE Electronics, Inc. Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 24DC;Vol-Rtg 14DC;Flange Mnt R51-1D70-24F

Description
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C
Description
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 24DC;Vol-Rtg 14DC;Flange Mnt - 70011956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 24DC;Vol-Rtg 14DC;Flange Mnt
70011956
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 24DC;Vol-Rtg 14DC;Flange Mnt 70011956
Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Features

  • Industry Standard Pinout
  • 0.250" Quick Connect Terminals
  • Flange Mount (F Suffix)
    Electrical Specifications
  • Operating Time: 7 ms
  • Release Time: 2 ms
  • Operating Temperature: –40°C to 125°C
Supplier's Site
Relay Spst-No 70A 24Vdc .250 Inch Quick Connect Terminals W/mounting Flange For Automotive/marine Rohs Compliant Nte Electronics - 32M3511 - Newark, An Avnet Company
Chicago, IL, United States
Relay Spst-No 70A 24Vdc .250 Inch Quick Connect Terminals W/mounting Flange For Automotive/marine Rohs Compliant Nte Electronics
32M3511
Relay Spst-No 70A 24Vdc .250 Inch Quick Connect Terminals W/mounting Flange For Automotive/marine Rohs Compliant Nte Electronics 32M3511
RELAY SPST-NO 70A 24VDC .250 INCH QUICK CONNECT TERMINALS W/MOUNTING FLANGE FOR AUTOMOTIVE/MARINE ROHS COMPLIANT: YES

RELAY SPST-NO 70A 24VDC .250 INCH QUICK CONNECT TERMINALS W/MOUNTING FLANGE FOR AUTOMOTIVE/MARINE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 70011956 32M3511
Product Name Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg70A;Ctrl-V 24DC;Vol-Rtg 14DC;Flange Mnt Relay Spst-No 70A 24Vdc .250 Inch Quick Connect Terminals W/mounting Flange For Automotive/marine Rohs Compliant Nte Electronics
Relay Type Automotive Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details