NTE Electronics, Inc. Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt R51-1D40-12F

Description
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C
Description
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt - 70011991 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt
70011991
Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt 70011991
Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays Quick connect terminals 0.250 " Industry standard pin-out Features Industry Standard Pinout 0.250" Quick Connect Terminals Flange Mount (F Suffix) Electrical Specifications Operating Time: 7 ms Release Time: 2 ms Operating Temperature: –40°C to 125°C

Silver Nickel 0.15 Contact, 12 VDC, R51 Series Relays

  • Quick connect terminals 0.250 "
  • Industry standard pin-out
    Features
  • Industry Standard Pinout
  • 0.250" Quick Connect Terminals
  • Flange Mount (F Suffix)
    Electrical Specifications
  • Operating Time: 7 ms
  • Release Time: 2 ms
  • Operating Temperature: –40°C to 125°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011991
Product Name Relay;E-Mech;Automotive;SPST-NO;Cur-Rtg50A;Ctrl-V 12DC;Vol-Rtg 14DC;Flange Mnt
Relay Type Automotive
Mounting Bracket (Flange) Mount
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Interface Relays - 1232839 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Triple Pole (TP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details