RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R48 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE SPDT 10A 12V
R48 Series Miniature General Purpose Relay, 12 VDC (Nom.) Coil Voltage
RELAY, SPDT, 10A, 12VDC, PCB MOUNT
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 02H7384 | R48-5D10-12 | 70011913 | R48-5D10-12 |
| Product Name | Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 28DC;PCB Mnt;Solder | NTE General Purpose |
| Features | Latching | |||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | ||
| Mounting | PCBoard; Through Hole | PCBoard |