NTE Electronics, Inc. Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt R46-5D3-12

Description
General Purpose Electromechanical Relay, 5 A (Max.) @ 30 VDC , R46 Series All sealed and resistant to wave soldering & cleaning Low profile Less than 0.53 cubic inches Features All Sealed and Resistant to Wave Soldering and Cleaning Less Than 0.53 Cubic Inches Electrical Specifications Operating Time: 10 ms Max. Release Time: 10 ms Max. Operating Temperature: –40° to +85°C
Description
General Purpose Electromechanical Relay, 5 A (Max.) @ 30 VDC , R46 Series All sealed and resistant to wave soldering & cleaning Low profile Less than 0.53 cubic inches Features All Sealed and Resistant to Wave Soldering and Cleaning Less Than 0.53 Cubic Inches Electrical Specifications Operating Time: 10 ms Max. Release Time: 10 ms Max. Operating Temperature: –40° to +85°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt - 70011934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt
70011934
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt 70011934
General Purpose Electromechanical Relay, 5 A (Max.) @ 30 VDC , R46 Series All sealed and resistant to wave soldering & cleaning Low profile Less than 0.53 cubic inches Features All Sealed and Resistant to Wave Soldering and Cleaning Less Than 0.53 Cubic Inches Electrical Specifications Operating Time: 10 ms Max. Release Time: 10 ms Max. Operating Temperature: –40° to +85°C

General Purpose Electromechanical Relay, 5 A (Max.) @ 30 VDC , R46 Series

  • All sealed and resistant to wave soldering & cleaning
  • Low profile
  • Less than 0.53 cubic inches
    Features
  • All Sealed and Resistant to Wave Soldering and Cleaning
  • Less Than 0.53 Cubic Inches
    Electrical Specifications
  • Operating Time: 10 ms Max.
  • Release Time: 10 ms Max.
  • Operating Temperature: –40° to +85°C
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electromechanical Relays
Product Number 70011934
Product Name Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 5A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Throw Double Throw
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.03 - Step relays 10A - 260380240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 1
NC 1
View Details
Safety Relays - 56.OA03.2426 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details