The NTE Electronics Relay, part number 81C8194, is a sealed SPDT relay designed for general-purpose applications. It operates at 120VAC and 30VDC with a maximum contact current rating of 12A. The relay features a low profile, occupying less than 0.53 cubic inches, and is resistant to wave soldering and cleaning processes. The coil voltage options include 6VDC, with a typical coil resistance of 100 ohms and a power consumption of 360mW. The relay has an operate time and release time of a maximum of 10 milliseconds. It is rated for a dielectric strength of 1500 VAC between the coil and contacts, and 750 VAC between contacts of the same polarity. Operating temperature ranges from -40°C to +85°C, and the relay is rated for a mechanical life of at least 10 million operations. The product is suitable for various applications, including security equipment, household appliances, garage door openers, and audio equipment.
RELAY GEN PURPOSE SPDT 12A 6V
RELAY, SPDT, 120VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:12A; Product Range:R46 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | R46-5D12-6 | R46-5D12-6 | 81C8194 |
| Product Name | NTE General Purpose | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 120Vac, 30Vdc, 12A; Contact Configuration Nte Electronics |
| Relay Type | General | ||
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 6 volts | 6 volts |