NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R46-5D12-24

Description
RELAY GEN PURPOSE SPDT 12A 24V
Description
RELAY GEN PURPOSE SPDT 12A 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R46-5D12-24
Relays - Power Relays, Over 2 Amps R46-5D12-24
RELAY GEN PURPOSE SPDT 12A 24V

RELAY GEN PURPOSE SPDT 12A 24V

Supplier's Site
NTE General Purpose - R46-5D12-24 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R46-5D12-24
NTE General Purpose R46-5D12-24
RELAY

RELAY

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;Solder - 70011935 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;Solder
70011935
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;Solder 70011935
DC SPDT Relays, 12 A Current Rating, 360 mW Power Rating All sealed and resistant to wave soldering & cleaning Low profile Less than 0.53 cubic in. Features All Sealed and Resistant to Wave Soldering and Cleaning Less Than 0.53 Cubic Inches Electrical Specifications Operating Time: 10 ms Max. Release Time: 10 ms Max. Operating Temperature: –40° to +85°C

DC SPDT Relays, 12 A Current Rating, 360 mW Power Rating

  • All sealed and resistant to wave soldering & cleaning
  • Low profile
  • Less than 0.53 cubic in.
    Features
  • All Sealed and Resistant to Wave Soldering and Cleaning
  • Less Than 0.53 Cubic Inches
    Electrical Specifications
  • Operating Time: 10 ms Max.
  • Release Time: 10 ms Max.
  • Operating Temperature: –40° to +85°C
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Galco Industrial Electronics Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number R46-5D12-24 R46-5D12-24 70011935
Product Name Relays - Power Relays, Over 2 Amps NTE General Purpose Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 120AC;PCB Mnt;Solder
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Relay Type General General
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 159565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Industrial Relay - 700-CFM220P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - 1-1393774-7 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details