DC SPDT Relays, 12 A Current Rating, 360 mW Power Rating
RELAY, SPDT, 120VAC, 30VDC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:R46 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 70012008 | 34C4352 |
| Product Name | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 12A;Ctrl-V 12DC;Vol-Rtg 120AC;PCB Mnt;Solder | Relay, Spdt, 120Vac, 30Vdc, 12A; Contact Configuration Nte Electronics |
| Relay Type | General | |
| Mounting | PCBoard | PCBoard; Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Approvals | UL, CSA | RoHS |