The R45-1D30-24F is a flange-mount SPST-NO relay with a 24VDC coil, rated for 30A at 240VAC or 28VDC. It features .250" (6.35mm) quick-connect terminals on top and printed circuit terminals on the bottom, with epoxy sealing for durability. The relay operates with a coil resistance of 660 ohms, a pick-up voltage of 75% of nominal, and a drop-out voltage of 10% of nominal. Operate time is 15ms, release time is 20ms, and it meets a dielectric strength of 1500VAC between contact and coil. It is rated for operation from -55°C to +85°C, with a minimum electrical life of 100,000 operations and a mechanical life of 10,000,000 operations.
RELAY, SPST-NO, 24VDC, 30A, FLANGE; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7351 |
| Product Name | Relay, Spst-No, 24Vdc, 30A, Flange; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |