The NTE Electronics Relay, part number 67C3322, is a single-pole, single-throw normally open (SPST-NO) relay designed for use in various applications, including machinery and major appliances. It operates at a contact rating of 30 Amps for both 240VAC and 28VDC. The relay features quick-connect terminals on the top and printed circuit terminals on the bottom, allowing for versatile mounting options. This relay is epoxy sealed for durability and has a rugged, miniature construction. It has a pick-up voltage of 75% of the nominal voltage and a drop-out voltage of 10% of the nominal voltage. The relay operates effectively in a temperature range from -55°C to +85°C and has a mechanical life of 10 million operations and an electrical life of 100,000 operations minimum. The dielectric strength is rated at 1500VAC for both contact-to-contact and coil-to-contact insulation. Engineers considering this relay should note its operational characteristics, including an operate time of 15 milliseconds and a release time of 20 milliseconds, which may be relevant for timing-sensitive applications.
RELAY, SPST-NO, 240VAC, 28VDC, 30A; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 67C3322 |
| Product Name | Relay, Spst-No, 240Vac, 28Vdc, 30A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |