NTE Electronics, Inc. NTE General Purpose R40-11D2-5/6

Description
RELAY
Description
RELAY

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R40-11D2-5/6 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R40-11D2-5/6
NTE General Purpose R40-11D2-5/6
RELAY

RELAY

Supplier's Site
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5/6DC;Vol-Rtg 120/28AC/DC;PCB Mnt - 70011909 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5/6DC;Vol-Rtg 120/28AC/DC;PCB Mnt
70011909
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5/6DC;Vol-Rtg 120/28AC/DC;PCB Mnt 70011909
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C

Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type

  • Ultra-sensitive coil
  • Epoxy sealed
  • Standard 0.1 in. DIP terminal
  • Dual coil, latching type (C)
    Features
  • Epoxy Sealed
  • Ultra-Sensitive Coil
  • Standard 0.100" DIP PC-Mount Terminal
    Electrical Specifications
  • Operating Time: 4.5 ms Approx.
  • Release Time: 1.5 ms Approx.
  • Operating Temperature: –40° to +65°C
Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
R40-11D2-5/6
Relays - Signal Relays, Up to 2 Amps R40-11D2-5/6
RELAY DPDT 2A 5/6V

RELAY DPDT 2A 5/6V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number R40-11D2-5/6 70011909 R40-11D2-5/6
Product Name NTE General Purpose Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 5/6DC;Vol-Rtg 120/28AC/DC;PCB Mnt Relays - Signal Relays, Up to 2 Amps
Relay Type General
Mounting PCBoard Through Hole
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 149 F (-40 to 65 C)
Unlock Full Specs
to access all available technical data