NTE Electronics, Inc. Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;PCB Mnt R40-11D2-24

Description
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C
Description
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;PCB Mnt - 70011911 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;PCB Mnt
70011911
Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;PCB Mnt 70011911
Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type Ultra-sensitive coil Epoxy sealed Standard 0.1 in. DIP terminal Dual coil, latching type (C) Features Epoxy Sealed Ultra-Sensitive Coil Standard 0.100" DIP PC-Mount Terminal Electrical Specifications Operating Time: 4.5 ms Approx. Release Time: 1.5 ms Approx. Operating Temperature: –40° to +65°C

Single Contact PC Mountable Relays, DPDT Contact Form, 2 A Current Rating, PCB Mount Mounting Type

  • Ultra-sensitive coil
  • Epoxy sealed
  • Standard 0.1 in. DIP terminal
  • Dual coil, latching type (C)
    Features
  • Epoxy Sealed
  • Ultra-Sensitive Coil
  • Standard 0.100" DIP PC-Mount Terminal
    Electrical Specifications
  • Operating Time: 4.5 ms Approx.
  • Release Time: 1.5 ms Approx.
  • Operating Temperature: –40° to +65°C
Supplier's Site
Shenzhen, China
Relays - Signal Relays, Up to 2 Amps
R40-11D2-24
Relays - Signal Relays, Up to 2 Amps R40-11D2-24
RELAY DPDT 2A 24V

RELAY DPDT 2A 24V

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 70011911 R40-11D2-24
Product Name Relay;E-Mech;Latching;DPDT;Cur-Rtg 2A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;PCB Mnt Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard Through Hole
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -40 to 149 F (-40 to 65 C)
Maximum Switching Current 2.00 amps
Unlock Full Specs
to access all available technical data