NTE Electronics, Inc. Time Delay Relay, Dpdt, 300S, 120Vac; Contact Voltage Vdc Nte Electronics R38-11A10-120L

Description
TIME DELAY RELAY, DPDT, 300S, 120VAC; Contact Voltage VDC:-; Time Min:3s; Time Max:300s; Product Range:R38 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes
Datasheet
Description
TIME DELAY RELAY, DPDT, 300S, 120VAC; Contact Voltage VDC:-; Time Min:3s; Time Max:300s; Product Range:R38 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Dpdt, 300S, 120Vac; Contact Voltage Vdc Nte Electronics - 02H7334 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Dpdt, 300S, 120Vac; Contact Voltage Vdc Nte Electronics
02H7334
Time Delay Relay, Dpdt, 300S, 120Vac; Contact Voltage Vdc Nte Electronics 02H7334
TIME DELAY RELAY, DPDT, 300S, 120VAC; Contact Voltage VDC:-; Time Min:3s; Time Max:300s; Product Range:R38 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes

TIME DELAY RELAY, DPDT, 300S, 120VAC; Contact Voltage VDC:-; Time Min:3s; Time Max:300s; Product Range:R38 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 02H7334
Product Name Time Delay Relay, Dpdt, 300S, 120Vac; Contact Voltage Vdc Nte Electronics
Mounting Socket or Plug-in Style; Socket
Poles Double Pole (DP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details