The R34-11A12-120L is a DPDT time delay relay with a 1.8 to 180 second timing range, designed for 120 VAC operation and rated for 12 A at 120 VAC or 28 VDC resistive loads. It features socket mounting, ±0.1% repeatability, and quick-connect terminals with a calibrated knob. The relay has a nominal input current of 20 mA, a reset time of 100 ms maximum, and operates within a temperature range of -10°C to +55°C. It contains an IC hybrid circuit for timing, has a contact life of 300,000 operations at 12 A resistive AC, and includes an impact-proof dust cover. The case is D18A, weighing approximately 96 grams.
TIME DELAY RELAY, DPDT, 180S, 120VAC; Contact Voltage VDC:28VDC; Time Min:1.8s; Time Max:180s; Product Range:-; Contact Configuration:DPDT; Contact Current:12A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7330 |
| Product Name | Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Nte Electronics |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |