The R30-11D10-24K is a time delay relay with DPDT contacts rated for 10 A at 24 VDC, featuring a knob with a calibrated scale and an 8-pin octal base. It operates with a timing range of 0.1 to 10 seconds, offers ±0.1% repeatability under constant voltage and temperature, and has a maximum reset time of 100 ms. The relay includes an impact-proof dust cover and meets UL508 surge protection standards with 5000 V for 50 ms. Its electrical isolation is rated at 1500 VAC between coil and contacts and 1000 VAC across open contacts. Operating temperature ranges from −10°C to +55°C, with storage from −55°C to +85°C. The unit weighs approximately 4 oz (115 g).
TIME DELAY RELAY, DPDT, 10S, 120VAC; Contact Voltage VDC:-; Time Min:0.1s; Time Max:10s; Product Range:R30 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 02H7322 |
| Product Name | Time Delay Relay, Dpdt, 10S, 120Vac; Contact Voltage Vdc Nte Electronics |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |