The R28-11A10-120L is a delay on operate time delay relay with DPDT contacts rated for 10 A at 120 VAC and 30 VDC, featuring an 8-pin octal base and a knob with a calibrated scale. It operates with a timing range of 1.8 to 180 seconds, has ±0.1% repeatability, and meets UL508 surge protection with 5000 V for 50 ms. The relay has a dielectric strength of 1500 VAC between coil and contacts, operates from -10°C to +55°C, and weighs approximately 4 oz. Timing tolerance is ±10% over temperature and voltage, with +0 to -40% at the low end and -0 to +40% at the high end of the range.
TIME DELAY RELAY, DPDT, 180S, 120VAC; Contact Voltage VDC:-; Time Min:1.8s; Time Max:180s; Product Range:R28 Series; Contact Configuration:DPDT; Contact Current:10A; Relay Mounting:Socket; Contact Voltage VAC:120VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 92C3755 |
| Product Name | Time Delay Relay, Dpdt, 180S, 120Vac; Contact Voltage Vdc Nte Electronics |
| Mounting | Socket or Plug-in Style; Socket |
| Poles | Double Pole (DP) |
| Throw | Double Throw |