NTE Electronics, Inc. NTE General Purpose R25-5D16-5/6

Description
RELAY, SPDT, 16A, 5/6VDC, PCB MOUNT
Datasheet
Description
RELAY, SPDT, 16A, 5/6VDC, PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R25-5D16-5/6 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R25-5D16-5/6
NTE General Purpose R25-5D16-5/6
RELAY, SPDT, 16A, 5/6VDC, PCB MOUNT

RELAY, SPDT, 16A, 5/6VDC, PCB MOUNT

Supplier's Site
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics - 02H7312 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics
02H7312
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics 02H7312
RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number R25-5D16-5/6 02H7312
Product Name NTE General Purpose Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393114-8 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
Industrial Relay - 700-CF400KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details