NTE Electronics, Inc. Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics R25-5D16-24

Description
RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics - 81C9395 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics
81C9395
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics 81C9395
RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R25-5D16-24
Relays - Power Relays, Over 2 Amps R25-5D16-24
RELAY GEN PURPOSE SPDT 16A 24V

RELAY GEN PURPOSE SPDT 16A 24V

Supplier's Site
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin - 70011999 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
70011999
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin 70011999
R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating Epoxy sealed for wave soldering and cleaning Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C

R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating

  • Epoxy sealed for wave soldering and cleaning
  • Immersion proof
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Suitable for 5 mm Grid Pattern
  • Immersion Proof
    Electrical Specifications
  • Operating Time: Approximately 8 mS
  • Release Time: Approximately 5 mS
  • Switching Rate: 20 Operations Per Second (Max.)
  • Operating Temperature: –40° to +70°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 81C9395 R25-5D16-24 70011999
Product Name Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
Features Latching
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 24 volts 24 volts
Mounting PCBoard; Through Hole PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.22 - Modular step relay 16A - 202282404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details