NTE Electronics, Inc. NTE General Purpose R25-5D16-12

Description
RELAY, SPDT, 16A, 12VDC, PCB MOUNT
Datasheet
Description
RELAY, SPDT, 16A, 12VDC, PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R25-5D16-12 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R25-5D16-12
NTE General Purpose R25-5D16-12
RELAY, SPDT, 16A, 12VDC, PCB MOUNT

RELAY, SPDT, 16A, 12VDC, PCB MOUNT

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R25-5D16-12
Relays - Power Relays, Over 2 Amps R25-5D16-12
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics - 10M6232 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics
10M6232
Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics 10M6232
RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin - 70011998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
70011998
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin 70011998
AgCdO Contact, 500 mW, PC Mountable Relays Epoxy sealed for wave soldering & cleaning Upright package type Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C

AgCdO Contact, 500 mW, PC Mountable Relays

  • Epoxy sealed for wave soldering & cleaning
  • Upright package type
  • Immersion proof
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Suitable for 5 mm Grid Pattern
  • Immersion Proof
    Electrical Specifications
  • Operating Time: Approximately 8 mS
  • Release Time: Approximately 5 mS
  • Switching Rate: 20 Operations Per Second (Max.)
  • Operating Temperature: –40° to +70°C
Supplier's Site

Technical Specifications

  Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number R25-5D16-12 R25-5D16-12 10M6232 70011998
Product Name NTE General Purpose Relays - Power Relays, Over 2 Amps Relay, Spdt, 120Vac, 28Vdc, 16A; Contact Configuration Nte Electronics Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
Relay Type General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Operating Temp -40 to 158 F (-40 to 70 C) -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA03.6062 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details