NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R25-11D10-5/6

Description
RELAY GEN PURPOSE DPDT 10A 5/6V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 5/6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R25-11D10-5/6
Relays - Power Relays, Over 2 Amps R25-11D10-5/6
RELAY GEN PURPOSE DPDT 10A 5/6V

RELAY GEN PURPOSE DPDT 10A 5/6V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 5/6DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin - 70012000 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 5/6DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
70012000
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 5/6DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin 70012000
R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating Epoxy sealed for wave soldering and cleaning Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C

R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating

  • Epoxy sealed for wave soldering and cleaning
  • Immersion proof
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Suitable for 5 mm Grid Pattern
  • Immersion Proof
    Electrical Specifications
  • Operating Time: Approximately 8 mS
  • Release Time: Approximately 5 mS
  • Switching Rate: 20 Operations Per Second (Max.)
  • Operating Temperature: –40° to +70°C
Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 85C0591 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
85C0591
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 85C0591
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R25-11D10-5/6 70012000 85C0591
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 5/6DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 0.8333 volts 6 volts
Mounting PCBoard PCBoard; Through Hole
Approvals UL, CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Industrial Relay - 700-CF220QJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details