NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R25-11D10-48

Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7308 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7308
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7308
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
NTE General Purpose - R25-11D10-48 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R25-11D10-48
NTE General Purpose R25-11D10-48
Relay, DPDT, 10A, 48VDC, PCB Mount

Relay, DPDT, 10A, 48VDC, PCB Mount

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin - 70012003 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
70012003
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin 70012003
AgCdO Contact, 500 mW, PC Mountable Relays Epoxy sealed for wave soldering & cleaning Upright package type Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C

AgCdO Contact, 500 mW, PC Mountable Relays

  • Epoxy sealed for wave soldering & cleaning
  • Upright package type
  • Immersion proof
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Suitable for 5 mm Grid Pattern
  • Immersion Proof
    Electrical Specifications
  • Operating Time: Approximately 8 mS
  • Release Time: Approximately 5 mS
  • Switching Rate: 20 Operations Per Second (Max.)
  • Operating Temperature: –40° to +70°C
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R25-11D10-48
Relays - Power Relays, Over 2 Amps R25-11D10-48
RELAY GEN PURPOSE DPDT 10A 48V

RELAY GEN PURPOSE DPDT 10A 48V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 02H7308 R25-11D10-48 70012003 R25-11D10-48
Product Name Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics NTE General Purpose Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 48DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 48 volts 48 volts
Mounting PCBoard; Through Hole PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Timer Relays - 1792918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details
Relay - 700-CFM310Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
TE Connectivity
View Details
2 suppliers