NTE Electronics, Inc. Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin R25-11D10-24

Description
R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating Epoxy sealed for wave soldering and cleaning Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C
Datasheet
Description
R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating Epoxy sealed for wave soldering and cleaning Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin - 70012002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
70012002
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin 70012002
R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating Epoxy sealed for wave soldering and cleaning Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C

R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating

  • Epoxy sealed for wave soldering and cleaning
  • Immersion proof
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Suitable for 5 mm Grid Pattern
  • Immersion Proof
    Electrical Specifications
  • Operating Time: Approximately 8 mS
  • Release Time: Approximately 5 mS
  • Switching Rate: 20 Operations Per Second (Max.)
  • Operating Temperature: –40° to +70°C
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R25-11D10-24
Relays - Power Relays, Over 2 Amps R25-11D10-24
RELAY GEN PURPOSE DPDT 8A 24V

RELAY GEN PURPOSE DPDT 8A 24V

Supplier's Site
Relay, Dpdt, 120Vac, 28Vdc, 8A; Contact Configuration Nte Electronics - 10M0341 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 8A; Contact Configuration Nte Electronics
10M0341
Relay, Dpdt, 120Vac, 28Vdc, 8A; Contact Configuration Nte Electronics 10M0341
RELAY, DPDT, 120VAC, 28VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 8A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:8A; Product Range:R25 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 70012002 R25-11D10-24 10M0341
Product Name Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 28Vdc, 8A; Contact Configuration Nte Electronics
Mounting PCBoard PCBoard; Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Socket without relay - 788-103 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Automotive Relays - FBR51 L (latching) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details