NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R25-11D10-12

Description
RELAY GEN PURPOSE DPDT 10A 12V
Description
RELAY GEN PURPOSE DPDT 10A 12V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R25-11D10-12
Relays - Power Relays, Over 2 Amps R25-11D10-12
RELAY GEN PURPOSE DPDT 10A 12V

RELAY GEN PURPOSE DPDT 10A 12V

Supplier's Site
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin - 70012001 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
70012001
Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin 70012001
R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating Epoxy sealed for wave soldering and cleaning Immersion proof Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Suitable for 5 mm Grid Pattern Immersion Proof Electrical Specifications Operating Time: Approximately 8 mS Release Time: Approximately 5 mS Switching Rate: 20 Operations Per Second (Max.) Operating Temperature: –40° to +70°C

R25 Series PCB Mountable Relays, 250⁄440 VAC Voltage Rating, 500 mW Power Rating

  • Epoxy sealed for wave soldering and cleaning
  • Immersion proof
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Suitable for 5 mm Grid Pattern
  • Immersion Proof
    Electrical Specifications
  • Operating Time: Approximately 8 mS
  • Release Time: Approximately 5 mS
  • Switching Rate: 20 Operations Per Second (Max.)
  • Operating Temperature: –40° to +70°C
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number R25-11D10-12 70012001
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Power;DPDT;Cur-Rtg 10A;Ctrl-V 12DC;Vol-Rtg 250/440AC;PCB Mnt;8 Pin
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts
Mounting PCBoard
Approvals UL, CSA
Unlock Full Specs
to access all available technical data

Similar Products

63A Latching relay - CHC-63L - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details
General Purpose Relays - 1-1393215-4 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details