NTE Electronics, Inc. Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R24-5D10-6V

Description
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7304 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7304
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7304
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
NTE General Purpose - R24-5D10-6V - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R24-5D10-6V
NTE General Purpose R24-5D10-6V
RELAY, SPDT, 10A, 6VDC, PCB MOUNT

RELAY, SPDT, 10A, 6VDC, PCB MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays
Product Number 02H7304 R24-5D10-6V
Product Name Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics NTE General Purpose
Features Latching
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
Timer Relays - 160256 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - 1-1617022-2 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers