NTE Electronics, Inc. Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R24-5D10-24V

Description
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 21M5186 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
21M5186
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 21M5186
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Power;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt;Solder - 70011908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt;Solder
70011908
Relay;E-Mech;Power;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt;Solder 70011908
10 A Current Input, SPDT Epoxy Sealed Power Relays Epoxy sealed for wave soldering and immersion cleaning Upright or flat-pack Cut-off nib after PCB washing 94 V-0 enclosure Features High Dielectric — 4000 V RMS Between Control and Switching Circuits Cut-Off Nib After PCB Washing 94 V-0 Enclosure Electrical Specifications Operating Time: Approximately 15 mS (Flatpack); 6 ms (Upright) Release Time: Approximately 10 mS (Flatpack); 2 ms (Upright) Switching Rate: 5 Operations Per Second (Max.) Operating Temperature: –55° to +70°C

10 A Current Input, SPDT Epoxy Sealed Power Relays

  • Epoxy sealed for wave soldering and immersion cleaning
  • Upright or flat-pack
  • Cut-off nib after PCB washing
  • 94 V-0 enclosure
    Features
  • High Dielectric — 4000 V RMS Between Control and Switching Circuits
  • Cut-Off Nib After PCB Washing
  • 94 V-0 Enclosure
    Electrical Specifications
  • Operating Time: Approximately 15 mS (Flatpack); 6 ms (Upright)
  • Release Time: Approximately 10 mS (Flatpack); 2 ms (Upright)
  • Switching Rate: 5 Operations Per Second (Max.)
  • Operating Temperature: –55° to +70°C
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 21M5186 70011908
Product Name Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relay;E-Mech;Power;SPDT;Cur-Rtg 10A;Ctrl-V 24DC;Vol-Rtg 380AC;PCB Mnt;Solder
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
DC Coil Voltage 24 volts
Mounting PCBoard; Through Hole PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617793-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Industrial Relay - 700-CF400E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 858-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details