NTE Electronics, Inc. NTE General Purpose R24-5D10-12V

Description
RELAY, SPDT, 10A, 12VDC, PCB MOUNT
Datasheet
Description
RELAY, SPDT, 10A, 12VDC, PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTE General Purpose - R24-5D10-12V - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R24-5D10-12V
NTE General Purpose R24-5D10-12V
RELAY, SPDT, 10A, 12VDC, PCB MOUNT

RELAY, SPDT, 10A, 12VDC, PCB MOUNT

Supplier's Site
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 11R7912 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
11R7912
Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 11R7912
RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder; Width:29mm RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:R24 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder; Width:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number R24-5D10-12V 11R7912
Product Name NTE General Purpose Relay, Spdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Relay Type General
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 36.11 - Miniature PCB relays 10A - 361190124011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details