The R22-5D16-5/6 is a 16A SPDT PCB mount relay with a 5/6VDC coil, designed for use in TVs, door openers, and security systems. It has a sealed construction, low coil power of 540mW, and contact material of AgCdo. The relay operates with a maximum engage time of 30ms and release time of 8ms. It meets dielectric strength ratings of 500VRMS between contact and coil and 1000VRMS across open contacts, with insulation resistance of at least 100MΩ at 500VDC. The operating temperature range is -30°C to +70°C, and it supports a mechanical life of at least 10,000,000 operations. The unit weighs approximately 13 grams and uses a 5-pin slimline PC board mounting style.
RELAY, SPDT, 120VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:16A; Product Range:R22 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 10M0338 |
| Product Name | Relay, Spdt, 120Vac, 30Vdc, 16A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |