RELAY GEN PURPOSE SPDT 16A 24V
16 A, SPDT Contact Form, R22 Series Relays
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | R22-5D16-24 | 70011989 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 24DC;Vol-Rtg 120/30AC/DC;PCB Mnt |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| DC Coil Voltage | 24 volts | |
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |
| Mounting | PCBoard |