NTE Electronics, Inc. Relay/Socket R22-5D16-12

Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, SPDT, 12 VDC, 16 A, R22 SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER RELAY, SPDT, 12 VDC, 16 A, R22 SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay/Socket - 18736339 - Radwell International
Willingboro, NJ, United States
Relay/Socket
18736339
Relay/Socket 18736339
DISCONTINUED BY MANUFACTURER, POWER RELAY, SPDT, 12 VDC, 16 A, R22 SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER RELAY, SPDT, 12 VDC, 16 A, R22 SERIES, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt - 70011906 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt
70011906
Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt 70011906
16 A, SPDT Contact Form, R22 Series Relays Sealed construction Long life Low coil power Small size Features Sealed Construction Long Life PC Board Mount Electrical Specifications Operating Time: 30 mS or Less Release Time: 8 mS or less Operating Temperature: –30° to +70°C

16 A, SPDT Contact Form, R22 Series Relays

  • Sealed construction
  • Long life
  • Low coil power
  • Small size
    Features
  • Sealed Construction
  • Long Life
  • PC Board Mount
    Electrical Specifications
  • Operating Time: 30 mS or Less
  • Release Time: 8 mS or less
  • Operating Temperature: –30° to +70°C
Supplier's Site
Relay, Spdt, 120Vac, 30Vdc, 16A; Contact Configuration Nte Electronics - 10M0337 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 30Vdc, 16A; Contact Configuration Nte Electronics
10M0337
Relay, Spdt, 120Vac, 30Vdc, 16A; Contact Configuration Nte Electronics 10M0337
RELAY, SPDT, 120VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:R22 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:R22 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R22-5D16-12
Relays - Power Relays, Over 2 Amps R22-5D16-12
RELAY GEN PURPOSE SPDT 16A 12V

RELAY GEN PURPOSE SPDT 16A 12V

Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 18736339 70011906 10M0337 R22-5D16-12
Product Name Relay/Socket Relay;E-Mech;Power;SPDT;Cur-Rtg 16A;Ctrl-V 12DC;Vol-Rtg 120/30AC/DC;PCB Mnt Relay, Spdt, 120Vac, 30Vdc, 16A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Approvals UL, CSA RoHS
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.23 - Modular step relays - 202380120000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Safety Relays - 56.OA03.0626N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details