NTE Electronics, Inc. Relay-Spdt 1A 24Vdc Pc Board Mount Epoxy Sealed Nte Electronics R21-5D1-24

Description
RELAY-SPDT 1A 24VDC PC BOARD MOUNT EPOXY SEALED
Description
RELAY-SPDT 1A 24VDC PC BOARD MOUNT EPOXY SEALED
Datasheet
Datasheet Summary
Powered by GS/AI

The R21-5D1-24 is a subminiature, epoxy-sealed, single-pole double-throw relay designed for printed circuit board mounting with a 24VDC coil and 1A contact rating. It measures 15.75 mm in length, 11.81 mm in width, and 10.16 mm in height, with a 2.54 mm pitch and six 1.0 mm diameter holes for mounting. The relay has a maximum contact resistance of 0.1 ohms, operates in approximately 5 milliseconds, and releases in approximately 1 millisecond. It meets a dielectric strength of 1250 VRMS between contact and coil, and 750 VRMS across open contacts. The insulation resistance is a minimum of 100 megohms at 500 VDC. The operating temperature range is -25 C to +95 C, and the mechanical life is a minimum of 100 million operations. The relay weighs approximately 3.5 grams.

Datasheet Summary
Powered by GS/AI

The R21-5D1-24 is a subminiature, epoxy-sealed, single-pole double-throw relay designed for printed circuit board mounting with a 24VDC coil and 1A contact rating. It measures 15.75 mm in length, 11.81 mm in width, and 10.16 mm in height, with a 2.54 mm pitch and six 1.0 mm diameter holes for mounting. The relay has a maximum contact resistance of 0.1 ohms, operates in approximately 5 milliseconds, and releases in approximately 1 millisecond. It meets a dielectric strength of 1250 VRMS between contact and coil, and 750 VRMS across open contacts. The insulation resistance is a minimum of 100 megohms at 500 VDC. The operating temperature range is -25 C to +95 C, and the mechanical life is a minimum of 100 million operations. The relay weighs approximately 3.5 grams.

Suppliers

Company
Product
Description
Supplier Links
Relay-Spdt 1A 24Vdc Pc Board Mount Epoxy Sealed Nte Electronics - 32M3494 - Newark, An Avnet Company
Chicago, IL, United States
Relay-Spdt 1A 24Vdc Pc Board Mount Epoxy Sealed Nte Electronics
32M3494
Relay-Spdt 1A 24Vdc Pc Board Mount Epoxy Sealed Nte Electronics 32M3494
RELAY-SPDT 1A 24VDC PC BOARD MOUNT EPOXY SEALED

RELAY-SPDT 1A 24VDC PC BOARD MOUNT EPOXY SEALED

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32M3494
Product Name Relay-Spdt 1A 24Vdc Pc Board Mount Epoxy Sealed Nte Electronics
Mounting PCBoard
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 288-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details