NTE Electronics, Inc. Relay-Dpdt 5Amp 24Vdc With Combination Plug-In/solder Lug Terminals Rohs Compliant Nte Electronics R16-11D5-24

Description
RELAY-DPDT 5AMP 24VDC WITH COMBINATION PLUG-IN/SOLDER LUG TERMINALS ROHS COMPLIANT: YES
Description
RELAY-DPDT 5AMP 24VDC WITH COMBINATION PLUG-IN/SOLDER LUG TERMINALS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Relay-Dpdt 5Amp 24Vdc With Combination Plug-In/solder Lug Terminals Rohs Compliant Nte Electronics - 02H7271 - Newark, An Avnet Company
Chicago, IL, United States
Relay-Dpdt 5Amp 24Vdc With Combination Plug-In/solder Lug Terminals Rohs Compliant Nte Electronics
02H7271
Relay-Dpdt 5Amp 24Vdc With Combination Plug-In/solder Lug Terminals Rohs Compliant Nte Electronics 02H7271
RELAY-DPDT 5AMP 24VDC WITH COMBINATION PLUG-IN/SOLDER LUG TERMINALS ROHS COMPLIANT: YES

RELAY-DPDT 5AMP 24VDC WITH COMBINATION PLUG-IN/SOLDER LUG TERMINALS ROHS COMPLIANT: YES

Supplier's Site
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;CSA - 70011905 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;CSA
70011905
Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;CSA 70011905
R16 Series Miniature Industrial Relay, 1 W Power Rating Combination solder⁄plug-in terminals See-thru plastic cover Material contact is silver, gold alloy and gold overlay. Timing range is ≤== 8 ms.

R16 Series Miniature Industrial Relay, 1 W Power Rating

  • Combination solder⁄plug-in terminals
  • See-thru plastic cover
    Material contact is silver, gold alloy and gold overlay. Timing range is ≤== 8 ms.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 02H7271 70011905
Product Name Relay-Dpdt 5Amp 24Vdc With Combination Plug-In/solder Lug Terminals Rohs Compliant Nte Electronics Relay;E-Mech;Industrial;DPDT;Cur-Rtg 5A;Ctrl-V 24DC;Vol-Rtg 120/28AC/DC;CSA
Approvals RoHS CSA
Relay Type General
Poles Double Pole (DP)
Throw Double Throw
Operating Temp -67 to 158 F (-55 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.1244 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details