RELAY, DPDT, 120VAC, 28VDC, 5A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:5A; Product Range:R16 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY, DPDT, 5A, 12VDC COIL
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 02H7270 | R16-11D5-12 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 5A; Contact Configuration Nte Electronics | NTE General Purpose |
| Features | Latching | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw | |
| DC Coil Voltage | 12 volts |