RELAY, DPDT, 3A, 24VDC COIL
RELAY, DPDT, 120VAC, 28VDC, 3A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:3A; Product Range:R16 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | R16-11D3-24 | 02H7268 |
| Product Name | NTE General Purpose | Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics |
| Relay Type | General | |
| Features | Latching | |
| Poles | Double Pole (DP) | |
| Throw | Double Throw |