The R16-11D3-12P is a DPDT miniature industrial relay with a 12VDC coil, rated for 3A at 28VDC or 120VAC, featuring gold overlay contacts and combination solder/plug-in terminals. It is designed for printed circuit board mounting, with a through-hole package and dimensions of 22.9mm width, 11.6mm length, and 10.6mm height. The relay has a contact resistance of 0.050 ohms max, operate time of 12ms or less, and release time of 8ms or less. It meets dielectric strength ratings of 1500 VRMS between contact and coil, 500 VRMS across open contacts, and 1000 VRMS between coil and frame, with insulation resistance of 1000 megohms at 25°C and 50% RH. Operating temperature range is -55°C to +70°C.
RELAY, DPDT, 120VAC, 28VDC, 3A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:3A; Product Range:R16 Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 92C3128 |
| Product Name | Relay, Dpdt, 120Vac, 28Vdc, 3A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |