NTE Electronics, Inc. Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics R14-5D15-24

Description
RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics - 02H7266 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics
02H7266
Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics 02H7266
RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7266
Product Name Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Relay, Spdt, 250Vac, 10A; Contact Configuration Finder - 08X7102 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
Power Relays - 2326246 - RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Single Throw
DC Coil Voltage 12 volts
View Details
Power Relays - 2533530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details