NTE Electronics, Inc. Relays - Power Relays, Over 2 Amps R14-5D15-12

Description
RELAY GEN PURPOSE SPDT 15A 12V
Datasheet
Description
RELAY GEN PURPOSE SPDT 15A 12V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R14-5D15-12
Relays - Power Relays, Over 2 Amps R14-5D15-12
RELAY GEN PURPOSE SPDT 15A 12V

RELAY GEN PURPOSE SPDT 15A 12V

Supplier's Site
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 150/30AC/DC;UL, CSA - 70011902 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 150/30AC/DC;UL, CSA
70011902
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 150/30AC/DC;UL, CSA 70011902
15 A , 150 VAC⁄30 VDC Voltage Rating, R14 Series General Purpose Relay High reliability, 50 million operations Features Slightly Larger Than 1 Cubic Inch Clear Plastic Dust Cover High Reliability, 50 Million Operations Plug-In or Solder Terminals Electrical Specifications Operating Time: 25 mS or Less Release Time: 25 mS or Less Duty Cycle: Continuous Operating Temperature: –30° to +55°C

15 A , 150 VAC⁄30 VDC Voltage Rating, R14 Series General Purpose Relay

  • High reliability, 50 million operations
    Features
  • Slightly Larger Than 1 Cubic Inch
  • Clear Plastic Dust Cover
  • High Reliability, 50 Million Operations
  • Plug-In or Solder Terminals
    Electrical Specifications
  • Operating Time: 25 mS or Less
  • Release Time: 25 mS or Less
  • Duty Cycle: Continuous
  • Operating Temperature: –30° to +55°C
Supplier's Site
Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics - 02H7265 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics
02H7265
Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics 02H7265
RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number R14-5D15-12 70011902 02H7265
Product Name Relays - Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 150/30AC/DC;UL, CSA Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
DC Coil Voltage 12 volts 12 volts
Relay Type General
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socket
Unlock Full Specs
to access all available technical data