The R14-5A15-120 is a SPDT relay designed for AC operation at 120VAC with a 15A contact rating. It features a see-thru plastic cover, plug-in or solder terminals compatible with .187" (4.75mm) Faston terminals, and a flange mount option. The relay has a coil power consumption of 1.2VA, silver cadmium oxide contacts, 100 milliohms maximum contact resistance, and a mechanical life of 50 million operations. It supports continuous duty cycle, with operate and release times of 25 ms or less. The device is rated for 150 VAC/30 VDC contact voltage and meets dielectric strength requirements of 1500 VRMS between coil and contacts, and 1000 VRMS across open contacts. The package size is slightly larger than one cubic inch and the weight is approximately 45 grams. Operating temperature range is -30°C to +55°C.
RELAY, SPDT, 120VAC, 28VDC, 15A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:R14 Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02H7262 |
| Product Name | Relay, Spdt, 120Vac, 28Vdc, 15A; Contact Configuration Nte Electronics |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |