NTE Electronics, Inc. Relay, 4Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R14-17A10-120

Description
RELAY, 4PDT, 120VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, 4PDT, 120VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, 4Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7256 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7256
Relay, 4Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7256
RELAY, 4PDT, 120VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 120VAC, 28VDC, 10A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
NTE General Purpose - R14-17A10-120 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE General Purpose
R14-17A10-120
NTE General Purpose R14-17A10-120
RELAY, 4PDT, 10A, 120VAC

RELAY, 4PDT, 10A, 120VAC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category High Voltage Relays Electromechanical Relays
Product Number 02H7256 R14-17A10-120
Product Name Relay, 4Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics NTE General Purpose
Features Latching
Throw Double Throw
AC Coil Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details