NTE Electronics, Inc. Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R14-14D10-24

Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R14-14D10-24 is a 3PDT electromagnetic relay with a 24VDC coil, rated for 10A contact current at 240VAC or 30VDC resistive loads, and capable of switching 1/3 HP at 120VAC or 1/2 HP at 240VAC. It features silver cadmium oxide contacts with a maximum contact resistance of 100 milliohms at 6VDC and 1A, operate and release times of 25 ms or less, and operates continuously. The relay has a coil resistance of 410 ohms and consumes 0.9W. It meets dielectric strength ratings of 1500 VRMS between contact and coil, 1000 VRMS across open contacts, and 1500 VRMS from coil to frame, with an insulation resistance of 100 megohms minimum. It is mounted on a printed circuit board with an 11-pin blade terminal configuration, measures approximately 1.354 by 1.110 by 0.858 inches, and weighs 45 grams. Operating temperature range is -30°C to +55°C.

Datasheet Summary
Powered by GS/AI

The R14-14D10-24 is a 3PDT electromagnetic relay with a 24VDC coil, rated for 10A contact current at 240VAC or 30VDC resistive loads, and capable of switching 1/3 HP at 120VAC or 1/2 HP at 240VAC. It features silver cadmium oxide contacts with a maximum contact resistance of 100 milliohms at 6VDC and 1A, operate and release times of 25 ms or less, and operates continuously. The relay has a coil resistance of 410 ohms and consumes 0.9W. It meets dielectric strength ratings of 1500 VRMS between contact and coil, 1000 VRMS across open contacts, and 1500 VRMS from coil to frame, with an insulation resistance of 100 megohms minimum. It is mounted on a printed circuit board with an 11-pin blade terminal configuration, measures approximately 1.354 by 1.110 by 0.858 inches, and weighs 45 grams. Operating temperature range is -30°C to +55°C.

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7252 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7252
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7252
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7252
Product Name Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays, Over 2 Amps - 39-G2R-1DC5-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Relay, Dpst-No, 250Vac, 16A; Contact Configuration Finder - 21M4936 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Single Throw
View Details