NTE Electronics, Inc. Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R14-14A10-120

Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Description
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The R14-14A10-120 is a 3PDT relay with a 120VAC coil, rated for 10A contact current at 240VAC and 10A at 30VDC resistive loads, with a 1/3 HP rating at 120VAC and 1/2 HP at 240VAC. It features silver cadmium oxide contacts with a maximum contact resistance of 100 milliohms, operate and release times of 25 ms or less, and operates continuously. The relay has a dielectric strength of 1500 VRMS between coil and contact, 1000 VRMS between open contacts, and 100 megohms insulation resistance at 500 VDC. It is socket-mountable with an 8-pin blade terminal style and measures 1.354 inches (34.4 mm) in length. The unit is rated for operation from -30°C to +55°C and weighs approximately 45 grams.

Datasheet Summary
Powered by GS/AI

The R14-14A10-120 is a 3PDT relay with a 120VAC coil, rated for 10A contact current at 240VAC and 10A at 30VDC resistive loads, with a 1/3 HP rating at 120VAC and 1/2 HP at 240VAC. It features silver cadmium oxide contacts with a maximum contact resistance of 100 milliohms, operate and release times of 25 ms or less, and operates continuously. The relay has a dielectric strength of 1500 VRMS between coil and contact, 1000 VRMS between open contacts, and 100 megohms insulation resistance at 500 VDC. It is socket-mountable with an 8-pin blade terminal style and measures 1.354 inches (34.4 mm) in length. The unit is rated for operation from -30°C to +55°C and weighs approximately 45 grams.

Suppliers

Company
Product
Description
Supplier Links
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 02H7248 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
02H7248
Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 02H7248
RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 120VAC, 28VDC, 10A; Contact Configuration:3PDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 02H7248
Product Name Relay, 3Pdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components - 25C0886 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay, Dpdt, 250Vac, 16A; Contact Configuration Finder - 08X7264 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details