NTE Electronics, Inc. Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics R14-11D10-48

Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics - 73C5901 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics
73C5901
Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics 73C5901
RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 28VDC, 10A; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:10A; Product Range:R14 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
R14-11D10-48
Relays - Power Relays, Over 2 Amps R14-11D10-48
RELAY GEN PURPOSE DPDT 15A 48V

RELAY GEN PURPOSE DPDT 15A 48V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 73C5901 R14-11D10-48
Product Name Relay, Dpdt, 120Vac, 28Vdc, 10A; Contact Configuration Nte Electronics Relays - Power Relays, Over 2 Amps
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mini Relays - 1-1904020-5 - TE Connectivity
Specs
Mounting Plug-In
Approvals Not EU ELV Compliant; RoHS
DC Power 1.7 watts
View Details
2 suppliers
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Mounting DIN
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Mounting TH
View Details
Relay, Pcb, Spco, 24Vdc, 10A; Product Range Finder - 40T2968 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details